☰
BU4069UBFV-E2
BU4069UBFV-E2
Obsolete
Description:  IC INVERTER 6CH 1-INP 14SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $0.97000
In Stock: 10160
BU4069UBFV-E2 vs BU4011BFV-E2
Series
4000B
4000B
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Logic Type
Inverter
NAND Gate
Number of Circuits
6
4
Number of Inputs
1
2
Features
-
-
Voltage - Supply
3V ~ 16V
3V ~ 16V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
3mA, 3mA
1.2mA, 3mA
Input Logic Level - Low
1V ~ 2.5V
1.5V ~ 4V
Input Logic Level - High
4V ~ 12.5V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
40ns @ 15V, 50pF
40ns @ 15V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-SSOP-B
Package / Case
-
14-LSSOP (0.173", 4.40mm Width)