Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Obsolete
Logic Type
NAND Gate
Inverter
Features
Schmitt Trigger
Schmitt Trigger
Voltage - Supply
3V ~ 16V
3V ~ 16V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
3mA, 3mA
3mA, 3mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
40ns @ 15V, 50pF
50ns @ 15V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOP
14-DIP
Package / Case
14-SOIC (0.173", 4.40mm Width)
14-DIP (0.300", 7.62mm)