Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Rohm Semiconductor BU4094BCF-E2
BU4094BCF-E2
Active
Logic - Shift Registers
Description:
IC SHIFT REGISTER 8BIT 16SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU4094BCF-E2 Datasheet
History Price: $1.18000
In Stock: 42360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU4094BCF-E2 vs BU4015BF-E2
Part No
BU4094BCF-E2
BU4015BF-E2
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Logic Type
-
Shift Register
Output Type
Tri-State
Push-Pull
Number of Elements
1
2
Number of Bits per Element
8
4
Function
Serial to Parallel, Serial
Serial to Parallel
Voltage - Supply
3V ~ 16V
3V ~ 16V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSSOP (0.173", 4.40mm Width)
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SSOP-B
16-SOP