Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Rohm Semiconductor BU4094BCF-E2
BU4094BCF-E2
Active
Logic - Shift Registers
Description:
IC SHIFT REGISTER 8BIT 16SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU4094BCF-E2 Datasheet
History Price: $1.18000
In Stock: 8640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU4094BCF-E2 vs BU4094BC
Part No
BU4094BCF-E2
BU4094BC
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Logic Type
-
Shift Register
Output Type
Tri-State
Tri-State
Number of Elements
1
1
Number of Bits per Element
8
8
Function
Serial to Parallel, Serial
Serial to Parallel
Voltage - Supply
3V ~ 16V
3V ~ 18V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-LSSOP (0.173", 4.40mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SSOP-B
16-DIP