☰
BU4551BF-E2
BU4551BF-E2
Active
Description:  IC SWITCH SPDT X 4 280OHM 16SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU4551BF-E2 Datasheet
History Price: $1.51000
In Stock: 49200
BU4551BF-E2 vs BU4052BCF-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Circuit
SPDT
SP4T
Multiplexer/Demultiplexer Circuit
2:1
4:1
Number of Circuits
4
2
On-State Resistance (Max)
280Ohm
160Ohm
Channel-to-Channel Matching (ΔRon)
-
-
Voltage - Supply, Single (V-)
3V ~ 16V
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
-
-
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
10pF
10pF
Current - Leakage (IS(off)) (Max)
300nA
300nA
Crosstalk
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SOP
16-SOP