☰
BU4584BF-E2
BU4584BF-E2
Not For New Designs
Description:  IC INVERT SCHMITT 6CH 1-IN 14SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU4584BF-E2 Datasheet
History Price: $1.18000
In Stock: 48920
BU4584BF-E2 vs BU4093BFV-E2
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Logic Type
Inverter
NAND Gate
Number of Circuits
6
4
Number of Inputs
1
2
Features
Schmitt Trigger
Schmitt Trigger
Voltage - Supply
3V ~ 16V
3V ~ 16V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
3mA, 3mA
3mA, 3mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
50ns @ 15V, 50pF
40ns @ 15V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOP
14-SSOP-B
Package / Case
14-SOIC (0.173", 4.40mm Width)
14-LSSOP (0.173", 4.40mm Width)