Packaging
Tape & Reel (TR)
Cut Tape (CT)
Status
Not For New Designs
Obsolete
Logic Type
Inverter
Inverter
Features
Schmitt Trigger
-
Voltage - Supply
3V ~ 16V
3V ~ 16V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
3mA, 3mA
3mA, 3mA
Input Logic Level - Low
1.5V ~ 4V
1V ~ 2.5V
Input Logic Level - High
3.5V ~ 11V
4V ~ 12.5V
Max Propagation Delay @ V, Max CL
50ns @ 15V, 50pF
40ns @ 15V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
-
Supplier Device Package
14-SSOP-B
-
Package / Case
14-LSSOP (0.173", 4.40mm Width)
-