☰
BU7252F-E2
BU7252F-E2
Active
Description:  IC COMPARATOR 2 GEN PUR 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU7252F-E2 Datasheet
History Price: $1.78000
In Stock: 39520
BU7252F-E2 vs BU7232F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
2
Output Type
Push-Pull
Push-Pull
Voltage - Supply, Single/Dual (?
1.8V ~ 5.5V, ?.9V ~ 2.75V
1.8V ~ 5.5V, ?.9V ~ 2.75V
Voltage - Input Offset (Max)
11mV @ 3V
11mV @ 3V
Current - Input Bias (Max)
1pA @ 3V
1pA @ 3V
Current - Output (Typ)
6mA @ 3V
6mA @ 3V
Current - Quiescent (Max)
65μA
25μA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
550ns
1.7μs
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOP
8-SOP