Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Rohm Semiconductor BU7252SF-E2
BU7252SF-E2
Active
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 8SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU7252SF-E2 Datasheet
History Price: $1.15050
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU7252SF-E2 vs BU7233F-E2
Part No
BU7252SF-E2
BU7233F-E2
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
CMOS
Number of Elements
2
2
Output Type
Push-Pull
Open Drain
Voltage - Supply, Single/Dual (?
1.8V ~ 5.5V, ?.9V ~ 2.75V
1.8V ~ 5.5V, ?.9V ~ 2.75V
Voltage - Input Offset (Max)
11mV @ 3V
11mV @ 3V
Current - Input Bias (Max)
1pA @ 3V
1pA (Typ)
Current - Output (Typ)
6mA @ 3V
6mA @ 3V
Current - Quiescent (Max)
65μA
25μA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
550ns
1.8μs (Typ)
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOP
8-SOP