Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rohm Semiconductor BU7462F-E2
BU7462F-E2
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 2 CIRCUIT 8SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU7462F-E2 Datasheet
History Price: $0.43200
In Stock: 5680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU7462F-E2 vs BU7266FV-E2
Part No
BU7462F-E2
BU7266FV-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
2
Output Type
-
Rail-to-Rail
Slew Rate
1V/μs
0.0024V/μs
Gain Bandwidth Product
1 MHz
4 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
300μA
700nA
Current - Output / Channel
12 mA
4 mA
Voltage - Supply Span (Min)
1.7 V
1.8 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
8-SSOP-B