☰
BU7462F-E2
BU7462F-E2
Active
Description:  IC CMOS 2 CIRCUIT 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU7462F-E2 Datasheet
History Price: $0.43200
In Stock: 5680
BU7462F-E2 vs BU7464SF-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
4
Output Type
-
-
Slew Rate
1V/μs
1V/μs
Gain Bandwidth Product
1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
300μA
600μA
Current - Output / Channel
12 mA
12 mA
Voltage - Supply Span (Min)
1.7 V
1.7 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
14-SOP