☰
BU7486FVM-TR
BU7486FVM-TR
Active
Description:  IC CMOS 2 CIRCUIT 8MSOP
Manufacturer:  Rohm Semiconductor
History Price: $0.95000
In Stock: 31840
BU7486FVM-TR vs BU7486F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
10V/μs
10V/μs
Gain Bandwidth Product
10 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
6mA
6mA
Current - Output / Channel
12 mA
12 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
8-SOP