☰
BU7487F-E2
BU7487F-E2
Active
Description:  IC CMOS 4 CIRCUIT 14SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU7487F-E2 Datasheet
History Price: $1.21000
In Stock: 4320
BU7487F-E2 vs BU7487SFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
4
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
10V/μs
10V/μs
Gain Bandwidth Product
10 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
6mA
6mA
Current - Output / Channel
12 mA
12 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.173", 4.40mm Width)
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SOP
14-SSOP-B