Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BU7625GUW-E2
BU7625GUW-E2
Obsolete
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 35VBGA
Manufacturer:
Rohm Semiconductor
Datasheet:
BU7625GUW-E2 Datasheet
History Price: Obsolete
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU7625GUW-E2 vs BU7844GU-E2
Part No
BU7625GUW-E2
BU7844GU-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Audio Signal Processor
-
Applications
Audio Systems
-
Number of Channels
1
-
Interface
Serial
-
Voltage - Supply
2.7V ~ 3.6V
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
35-VFBGA
-
Supplier Device Package
VBGA035W040
-