☰
BU8307CF-E2
BU8307CF-E2
Active
Description:  IC TELECOM INTERFACE 24SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU8307CF-E2 Datasheet
History Price: Active
In Stock: 15600
BU8307CF-E2 vs BU8788KN-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
Pulse, Tone Dialer
Sound Generator
Interface
-
ADPCM
Number of Circuits
1
1
Voltage - Supply
2.5V ~ 5.5V
2.2V ~ 3.6V
Current - Supply
660μA
-
Power (Watts)
550 mW
450 mW
Operating Temperature
-10 ℃ ~ 60 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.213", 5.40mm Width)
36-VFQFN
Supplier Device Package
24-SOP
36-VQFN (6x6)