Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Rohm Semiconductor BU8307CF-E2
BU8307CF-E2
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 24SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU8307CF-E2 Datasheet
History Price: Active
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU8307CF-E2 vs BU8872FS-E2
Part No
BU8307CF-E2
BU8872FS-E2
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Function
Pulse, Tone Dialer
Receiver, DTMF
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
2.5V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
660μA
3.4mA
Power (Watts)
550 mW
650 mW
Operating Temperature
-10 ℃ ~ 60 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.213", 5.40mm Width)
16-LSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SOP
16-SSOP-A