Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Rohm Semiconductor BU8307CF-E2
BU8307CF-E2
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 24SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU8307CF-E2 Datasheet
History Price: Active
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU8307CF-E2 vs BU8874F
Part No
BU8307CF-E2
BU8874F
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Pulse, Tone Dialer
Receiver, DTMF
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
2.5V ~ 5.5V
4.75V ~ 5.25V
Current - Supply
660μA
2.2mA
Power (Watts)
550 mW
550 mW
Operating Temperature
-10 ℃ ~ 60 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.213", 5.40mm Width)
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
24-SOP
18-SOP