☰
BU8763FV-E2
BU8763FV-E2
Not For New Designs
Description:  IC TELECOM INTERFACE SSOP-B16
Manufacturer:  Rohm Semiconductor
Datasheet:   BU8763FV-E2 Datasheet
History Price: $4.82400
In Stock: 1840
BU8763FV-E2 vs BU8874
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Obsolete
Function
Melody LSI
Receiver, DTMF
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 3.6V
4.75V ~ 5.25V
Current - Supply
-
2.2mA
Power (Watts)
450 mW
500 mW
Operating Temperature
-20 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-LSSOP (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-SSOP-B
8-DIP