Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Rohm Semiconductor BU8772KN-E2
BU8772KN-E2
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 28QFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BU8772KN-E2 Datasheet
History Price: Obsolete
In Stock: 41400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU8772KN-E2 vs BU8763FV-E2
Part No
BU8772KN-E2
BU8763FV-E2
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
Sound Generator
Melody LSI
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Current - Supply
-
-
Power (Watts)
-
450 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN
16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-QFN (5x5)
16-SSOP-B