☰
BU8772KN
BU8772KN
Obsolete
Description:  IC TELECOM INTERFACE 28QFN
Manufacturer:  Rohm Semiconductor
Datasheet:   BU8772KN Datasheet
History Price: Obsolete
In Stock: 38080
BU8772KN vs BU8874F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Sound Generator
Receiver, DTMF
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 3.6V
4.75V ~ 5.25V
Current - Supply
17mA
2.2mA
Power (Watts)
370 mW
550 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
28-QFN (5x5)
18-SOP