☰
BU8788KN-E2
BU8788KN-E2
Not For New Designs
Description:  IC TELECOM INTERFACE 36VQFN
Manufacturer:  Rohm Semiconductor
Datasheet:   BU8788KN-E2 Datasheet
History Price: $11.17800
In Stock: 24320
BU8788KN-E2 vs BU8871F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Sound Generator
Receiver, DTMF
Interface
ADPCM
-
Number of Circuits
1
1
Voltage - Supply
2.2V ~ 3.6V
4.75V ~ 5.25V
Current - Supply
-
2.2mA
Power (Watts)
450 mW
550 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
36-VQFN (6x6)
18-SOP