Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Rohm Semiconductor BU8793KN-E2
BU8793KN-E2
Not For New Designs
Interface - Telecom
Description:
IC TELECOM INTERFACE 28VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BU8793KN-E2 Datasheet
History Price: $4.12200
In Stock: 17440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU8793KN-E2 vs BU8788KN-E2
Part No
BU8793KN-E2
BU8788KN-E2
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Function
Sound Generator
Sound Generator
Interface
-
ADPCM
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 3.6V
2.2V ~ 3.6V
Current - Supply
-
-
Power (Watts)
370 mW
450 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN
36-VFQFN
Supplier Device Package
28-VQFN
36-VQFN (6x6)