Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Rohm Semiconductor BU8872FS-E2
BU8872FS-E2
Not For New Designs
Interface - Telecom
Description:
IC TELECOM INTERFACE SSOP-A16
Manufacturer:
Rohm Semiconductor
Datasheet:
BU8872FS-E2 Datasheet
History Price: $3.37000
In Stock: 3680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU8872FS-E2 vs BU8307CF-E2
Part No
BU8872FS-E2
BU8307CF-E2
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Function
Receiver, DTMF
Pulse, Tone Dialer
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.5V ~ 5.5V
2.5V ~ 5.5V
Current - Supply
3.4mA
660μA
Power (Watts)
650 mW
550 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 60 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
24-SOIC (0.213", 5.40mm Width)
Supplier Device Package
16-SSOP-A
24-SOP