☰
BU8872FS-E2
BU8872FS-E2
Not For New Designs
Description:  IC TELECOM INTERFACE SSOP-A16
Manufacturer:  Rohm Semiconductor
Datasheet:   BU8872FS-E2 Datasheet
History Price: $3.37000
In Stock: 3680
BU8872FS-E2 vs BU8772KN-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Receiver, DTMF
Sound Generator
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 3.6V
Current - Supply
3.4mA
-
Power (Watts)
650 mW
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
28-VFQFN
Supplier Device Package
16-SSOP-A
28-QFN (5x5)