☰
BU8874
BU8874
Obsolete
Description:  IC TELECOM INTERFACE 8DIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU8874 Datasheet
History Price: Obsolete
In Stock: 46800
BU8874 vs BU8772KN-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Receiver, DTMF
Sound Generator
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
2.7V ~ 3.6V
Current - Supply
2.2mA
-
Power (Watts)
500 mW
-
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
28-VFQFN
Supplier Device Package
8-DIP
28-QFN (5x5)