Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Rohm Semiconductor BU8874
BU8874
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 8DIP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU8874 Datasheet
History Price: Obsolete
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU8874 vs BU8874F-E2
Part No
BU8874
BU8874F-E2
Category
Interface - Telecom
Interface - Telecom
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Receiver, DTMF
Receiver, DTMF
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
2.2mA
2.2mA
Power (Watts)
500 mW
550 mW
Operating Temperature
-10 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
8-DIP
18-SOP