☰
BU8874F
BU8874F
Obsolete
Description:  IC TELECOM INTERFACE 18SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU8874F Datasheet
History Price: Obsolete
In Stock: 39920
BU8874F vs BU8307CF-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Receiver, DTMF
Pulse, Tone Dialer
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
2.5V ~ 5.5V
Current - Supply
2.2mA
660μA
Power (Watts)
550 mW
550 mW
Operating Temperature
-10 ℃ ~ 70 ℃
-10 ℃ ~ 60 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.213", 5.40mm Width)
24-SOIC (0.213", 5.40mm Width)
Supplier Device Package
18-SOP
24-SOP