☰
BU9716BK
BU9716BK
Obsolete
Description:  IC DRVR 96 SEGMENT 44QFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU9716BK Datasheet
History Price: Obsolete
In Stock: 31280
BU9716BK vs BU97530KVT-E2
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Display Type
LCD
LCD, LED
Configuration
96 Segment
270 Segment, 360 Segment, 445 Segment
Interface
Serial
3-Wire Serial
Digits or Characters
-
-
Current - Supply
100 μA
130 μA
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
100-TQFP
Supplier Device Package
44-QFP (10x10)
100-TQFP (14x14)