☰
BU9716BK
BU9716BK
Obsolete
Description:  IC DRVR 96 SEGMENT 44QFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU9716BK Datasheet
History Price: Obsolete
In Stock: 31280
BU9716BK vs BU9796AMUV-E2
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Display Type
LCD
LCD
Configuration
96 Segment
48 Segment
Interface
Serial
2-Wire Serial
Digits or Characters
-
-
Current - Supply
100 μA
12.5 μA
Voltage - Supply
4.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
24-VFQFN Exposed Pad
Supplier Device Package
44-QFP (10x10)
VQFN024V4040