Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Rohm Semiconductor BU9716BKV
BU9716BKV
Not For New Designs
PMIC - Display Drivers
Description:
IC DRVR 96 SEGMENT 48VQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU9716BKV Datasheet
History Price: $2.46600
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU9716BKV vs BU9795AKS2-E2
Part No
BU9716BKV
BU9795AKS2-E2
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Display Type
LCD
LCD
Configuration
96 Segment
140 Segment
Interface
Serial
3-Wire Serial
Digits or Characters
-
-
Current - Supply
100 μA
12.5 μA
Voltage - Supply
4.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
52-LQFP
Supplier Device Package
48-VQFP (7x7)
SQFP-T52M (10x10)