☰
BU97530KVT-E2
BU97530KVT-E2
Active
Description:  IC LCD DVR MULTIFUNCTION 100TQFP
Manufacturer:  Rohm Semiconductor
History Price: $3.84000
In Stock: 26240
BU97530KVT-E2 vs BU9716BK
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Display Type
LCD, LED
LCD
Configuration
270 Segment, 360 Segment, 445 Segment
96 Segment
Interface
3-Wire Serial
Serial
Digits or Characters
-
-
Current - Supply
130 μA
100 μA
Voltage - Supply
2.7V ~ 6V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
44-QFP
Supplier Device Package
100-TQFP (14x14)
44-QFP (10x10)