☰
BU97931FV-E2
BU97931FV-E2
Active
Description:  IC DRVR DOT MATRIX 40SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $2.55000
In Stock: 14320
BU97931FV-E2 vs BU97941FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Display Type
LCD
LCD, LED
Configuration
Dot Matrix
104 Segment
Interface
SPI
3-Wire Serial
Digits or Characters
-
-
Current - Supply
30 μA
8 μA
Voltage - Supply
1.8V ~ 3.6V
1.8V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP (0.213", 5.40mm Width)
40-SSOP (0.213", 5.40mm Width)
Supplier Device Package
40-SSOP-B
40-SSOPB