Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Rohm Semiconductor BU9794KV-E2
BU9794KV-E2
Not For New Designs
PMIC - Display Drivers
Description:
IC DRVR 200 SEGMENT 64VQFP
Manufacturer:
Rohm Semiconductor
Datasheet:
BU9794KV-E2 Datasheet
History Price: $2.25000
In Stock: 23040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU9794KV-E2 vs BU9716BK
Part No
BU9794KV-E2
BU9716BK
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Not For New Designs
Obsolete
Display Type
LCD
LCD
Configuration
200 Segment
96 Segment
Interface
3-Wire Serial
Serial
Digits or Characters
-
-
Current - Supply
5 μA
100 μA
Voltage - Supply
2.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
44-QFP
Supplier Device Package
64-VQFP (10x10)
44-QFP (10x10)