☰
BU9797FUV-E2
BU9797FUV-E2
Obsolete
Description:  IC LCD DVR 144SEGMENT 48TSSOP
Manufacturer:  Rohm Semiconductor
History Price: $1.60000
In Stock: 12400
BU9797FUV-E2 vs BU9799KV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Display Type
LCD
LCD
Configuration
144 Segment
200 Segment
Interface
3-Wire Serial
2-Wire Serial
Digits or Characters
-
-
Current - Supply
7.5 μA
10 μA
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFSOP (0.240", 6.10mm Width)
64-LQFP
Supplier Device Package
48-TSSOP-CV
64-VQFP (10x10)