Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Rohm Semiconductor BU97981MUV-E2
BU97981MUV-E2
Active
PMIC - Display Drivers
Description:
IC LCD DVR 42X4COM 3WIRE 56VQFN
Manufacturer:
Rohm Semiconductor
Datasheet:
BU97981MUV-E2 Datasheet
History Price: $3.79000
In Stock: 11900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BU97981MUV-E2 vs BU9799KV-E2
Part No
BU97981MUV-E2
BU9799KV-E2
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Display Type
LCD, LED
LCD
Configuration
168 Segment
200 Segment
Interface
3-Wire Serial
2-Wire Serial
Digits or Characters
-
-
Current - Supply
90 μA
10 μA
Voltage - Supply
1.8V ~ 3.6V
2.5V ~ 5.5V
Operating Temperature
-30 ℃ ~ 75 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad
64-LQFP
Supplier Device Package
VQFN56AV8080
64-VQFP (10x10)