☰
BU9798KV-E2
BU9798KV-E2
Not For New Designs
Description:  IC DRVR DOT MATRIX 64VQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU9798KV-E2 Datasheet
History Price: $4.15800
In Stock: 43880
BU9798KV-E2 vs BU9728AKV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Display Type
LCD
LCD
Configuration
Dot Matrix
128 Segment
Interface
SPI
4-Wire Serial
Digits or Characters
-
-
Current - Supply
30 μA
40 μA
Voltage - Supply
1.8V ~ 3.6V
2.5V ~ 5.5V
Operating Temperature
-30 ℃ ~ 75 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
48-LQFP
Supplier Device Package
64-VQFP (10x10)
48-VQFPC (7x7)