☰
BU9799KV-E2
BU9799KV-E2
Active
Description:  IC DRVR 200 SEGMENT 64VQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BU9799KV-E2 Datasheet
History Price: $5.63000
In Stock: 47340
BU9799KV-E2 vs BU97500KV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Display Type
LCD
LCD, LED
Configuration
200 Segment
Dot Matrix
Interface
2-Wire Serial
3-Wire Serial
Digits or Characters
-
-
Current - Supply
10 μA
30 μA
Voltage - Supply
2.5V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
64-LQFP
Supplier Device Package
64-VQFP (10x10)
64-VQFP (10x10)