☰
BUF01901AIDRCT
BUF01901AIDRCT
Obsolete
Description:  IC AMP TFT-LCD 10VSON
Manufacturer:  Texas Instruments
History Price: $1.05000
In Stock: 38000
BUF01901AIDRCT vs BUF07702PWP
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Applications
TFT-LCD Panels:VCOM Driver
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
1
6
-3db Bandwidth
-
1 MHz
Slew Rate
-
1V/μs
Current - Supply
900 μA
2.5 mA
Current - Output / Channel
100 mA
-
Voltage - Supply, Single/Dual (?
7V ~ 18V
4.5V ~ 16V
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-VSON (3x3)
20-HTSSOP