☰
BUF01901AIPW
BUF01901AIPW
Obsolete
Description:  IC AMP TFT-LCD 8TSSOP
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 31120
BUF01901AIPW vs BUF07702PWP
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
TFT-LCD Panels:VCOM Driver
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Rail-to-Rail
Number of Circuits
1
6
-3db Bandwidth
-
1 MHz
Slew Rate
-
1V/μs
Current - Supply
900 μA
2.5 mA
Current - Output / Channel
100 mA
-
Voltage - Supply, Single/Dual (?
7V ~ 18V
4.5V ~ 16V
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
20-HTSSOP