☰
BUF03BIFJ
BUF03BIFJ
Active
Description:  IC BUFFER 1 CIRCUIT TO99-8
Manufacturer:  Analog Devices
Datasheet:   BUF03BIFJ Datasheet
History Price: $20.00000
In Stock: 13040
BUF03BIFJ vs BUF04701AIDGS
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Buffer
Buffer
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
250V/μs
10V/μs
Gain Bandwidth Product
50 MHz
-
-3db Bandwidth
-
8 MHz
Current - Input Bias
180 pA
1 pA
Voltage - Input Offset
4 mV
1.5 mV
Current - Supply
19mA
1.1mA (x4 Channels)
Current - Output / Channel
100 mA
32 mA
Voltage - Supply Span (Min)
36 V
3.5 V
Voltage - Supply Span (Max)
36 V
12 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
TO-99-8
10-VSSOP