Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices BUF03BIFJ
BUF03BIFJ
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC BUFFER 1 CIRCUIT TO99-8
Manufacturer:
Analog Devices
Datasheet:
BUF03BIFJ Datasheet
History Price: $20.00000
In Stock: 13040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF03BIFJ vs BUF04701AIPW
Part No
BUF03BIFJ
BUF04701AIPW
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Buffer
-
Number of Circuits
1
-
Output Type
-
-
Slew Rate
250V/μs
-
Gain Bandwidth Product
50 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
180 pA
-
Voltage - Input Offset
4 mV
-
Current - Supply
19mA
-
Current - Output / Channel
100 mA
-
Voltage - Supply Span (Min)
36 V
-
Voltage - Supply Span (Max)
36 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
TO-99-8 Metal Can
-
Supplier Device Package
TO-99-8
-