☰
BUF03BIFJ
BUF03BIFJ
Active
Description:  IC BUFFER 1 CIRCUIT TO99-8
Manufacturer:  Analog Devices
Datasheet:   BUF03BIFJ Datasheet
History Price: $20.00000
In Stock: 13040
BUF03BIFJ vs BUF602ID
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
Buffer
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
250V/μs
8000V/μs
Gain Bandwidth Product
50 MHz
1 GHz
-3db Bandwidth
-
-
Current - Input Bias
180 pA
3 μA
Voltage - Input Offset
4 mV
16 mV
Current - Supply
19mA
5.8mA
Current - Output / Channel
100 mA
60 mA
Voltage - Supply Span (Min)
36 V
2.8 V
Voltage - Supply Span (Max)
36 V
12.6 V
Operating Temperature
-55 ℃ ~ 125 ℃
-45 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-99-8
8-SOIC