☰
BUF03BIFJ
BUF03BIFJ
Active
Description:  IC BUFFER 1 CIRCUIT TO99-8
Manufacturer:  Analog Devices
Datasheet:   BUF03BIFJ Datasheet
History Price: $20.00000
In Stock: 13040
BUF03BIFJ vs BUF634AIDDAR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Buffer
General Purpose
Number of Circuits
1
1
Output Type
-
-
Slew Rate
250V/μs
3750V/μs
Gain Bandwidth Product
50 MHz
-
-3db Bandwidth
-
210 MHz
Current - Input Bias
180 pA
250 nA
Voltage - Input Offset
4 mV
36 mV
Current - Supply
19mA
8.5mA
Current - Output / Channel
100 mA
250 mA
Voltage - Supply Span (Min)
36 V
4.5 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-99-8
8-SO PowerPad