Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices BUF03BIFJ
BUF03BIFJ
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC BUFFER 1 CIRCUIT TO99-8
Manufacturer:
Analog Devices
Datasheet:
BUF03BIFJ Datasheet
History Price: $20.00000
In Stock: 13040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF03BIFJ vs BUF634F
Part No
BUF03BIFJ
BUF634F
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
Buffer
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
250V/μs
2000V/μs
Gain Bandwidth Product
50 MHz
-
-3db Bandwidth
-
180 MHz
Current - Input Bias
180 pA
5 μA
Voltage - Input Offset
4 mV
30 mV
Current - Supply
19mA
15mA
Current - Output / Channel
100 mA
250 mA
Voltage - Supply Span (Min)
36 V
4.5 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
TO-99-8
DDPAK/TO-263-5