☰
BUF03EJ
BUF03EJ
Active
Description:  IC BUFFER 1 CIRCUIT TO99
Manufacturer:  Analog Devices
Datasheet:   BUF03EJ Datasheet
History Price: $13.86000
In Stock: 6160
BUF03EJ vs BUF634AIDR
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Buffer
General Purpose
Number of Circuits
1
1
Output Type
-
Push-Pull
Slew Rate
250V/μs
3750V/μs
Gain Bandwidth Product
63 MHz
-
-3db Bandwidth
-
210 MHz
Current - Input Bias
150 pA
30 nA
Voltage - Input Offset
2 mV
36 mV
Current - Supply
19mA
8.5mA
Current - Output / Channel
100 mA
250 mA
Voltage - Supply Span (Min)
36 V
4.5 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-99
8-SOIC