☰
BUF03EJ
BUF03EJ
Active
Description:  IC BUFFER 1 CIRCUIT TO99
Manufacturer:  Analog Devices
Datasheet:   BUF03EJ Datasheet
History Price: $13.86000
In Stock: 3760
BUF03EJ vs BUF634F
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
Buffer
Buffer
Number of Circuits
1
1
Output Type
-
-
Slew Rate
250V/μs
2000V/μs
Gain Bandwidth Product
63 MHz
-
-3db Bandwidth
-
180 MHz
Current - Input Bias
150 pA
5 μA
Voltage - Input Offset
2 mV
30 mV
Current - Supply
19mA
15mA
Current - Output / Channel
100 mA
250 mA
Voltage - Supply Span (Min)
36 V
4.5 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-99-8 Metal Can
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
TO-99
DDPAK/TO-263-5