Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments BUF04701AIDGS
BUF04701AIDGS
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC BUFFER 4 CIRCUIT 10VSSOP
Manufacturer:
Texas Instruments
Datasheet:
BUF04701AIDGS Datasheet
History Price: Active
In Stock: 40220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF04701AIDGS vs BUF04701AIPW
Part No
BUF04701AIDGS
BUF04701AIPW
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Buffer
-
Number of Circuits
4
-
Output Type
Rail-to-Rail
-
Slew Rate
10V/μs
-
Gain Bandwidth Product
-
-
-3db Bandwidth
8 MHz
-
Current - Input Bias
1 pA
-
Voltage - Input Offset
1.5 mV
-
Current - Supply
1.1mA (x4 Channels)
-
Current - Output / Channel
32 mA
-
Voltage - Supply Span (Min)
3.5 V
-
Voltage - Supply Span (Max)
12 V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
-
Supplier Device Package
10-VSSOP
-