Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments BUF04701AIDGS
BUF04701AIDGS
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC BUFFER 4 CIRCUIT 10VSSOP
Manufacturer:
Texas Instruments
Datasheet:
BUF04701AIDGS Datasheet
History Price: Active
In Stock: 49280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF04701AIDGS vs BUF634AIDDAR
Part No
BUF04701AIDGS
BUF634AIDDAR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Buffer
General Purpose
Number of Circuits
4
1
Output Type
Rail-to-Rail
-
Slew Rate
10V/μs
3750V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
8 MHz
210 MHz
Current - Input Bias
1 pA
250 nA
Voltage - Input Offset
1.5 mV
36 mV
Current - Supply
1.1mA (x4 Channels)
8.5mA
Current - Output / Channel
32 mA
250 mA
Voltage - Supply Span (Min)
3.5 V
4.5 V
Voltage - Supply Span (Max)
12 V
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
10-VSSOP
8-SO PowerPad