Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments BUF04701AIPW
BUF04701AIPW
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
BUFFER AMPLIFIER, 4 FUNC, PDSO14
Manufacturer:
Texas Instruments
Datasheet:
BUF04701AIPW Datasheet
History Price: $1.74000
In Stock: 35520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BUF04701AIPW vs BUF03BIFJ
Part No
BUF04701AIPW
BUF03BIFJ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
-
Buffer
Number of Circuits
-
1
Output Type
-
-
Slew Rate
-
250V/μs
Gain Bandwidth Product
-
50 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
180 pA
Voltage - Input Offset
-
4 mV
Current - Supply
-
19mA
Current - Output / Channel
-
100 mA
Voltage - Supply Span (Min)
-
36 V
Voltage - Supply Span (Max)
-
36 V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
TO-99-8 Metal Can
Supplier Device Package
-
TO-99-8