☰
BUF04701AIPW
BUF04701AIPW
Active
Description:  BUFFER AMPLIFIER, 4 FUNC, PDSO14
Manufacturer:  Texas Instruments
History Price: $1.74000
In Stock: 4440
BUF04701AIPW vs BUF04701AIDGS
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
-
Buffer
Number of Circuits
-
4
Output Type
-
Rail-to-Rail
Slew Rate
-
10V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
8 MHz
Current - Input Bias
-
1 pA
Voltage - Input Offset
-
1.5 mV
Current - Supply
-
1.1mA (x4 Channels)
Current - Output / Channel
-
32 mA
Voltage - Supply Span (Min)
-
3.5 V
Voltage - Supply Span (Max)
-
12 V
Operating Temperature
-
-40 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
-
10-VSSOP